EN
  • EN
  • DE

MAX4203EUA+T

Part No MAX4203EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 530MHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 2
SR - Slew Rate 4200 V/μs
-3db Bandwidth 530MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Operating Supply Current 2.2mA
Output Current per Channel 90mA
Dual Supply Voltage (±) ±4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703649-MAX4203EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4203
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4203EUA+T CAD Model

Description

Maxim Integrated MAX4203EUA+T High-Speed Operational Amplifiers

The MAX4203EUA+T from Maxim Integrated is a high-performance, low-distortion, high-speed operational amplifier that is ideal for a wide range of applications, including ADC buffers, active filters, and high-speed communications. This operational amplifier offers a unique combination of speed, precision, and low noise, making it suitable for professional-grade audio equipment, instrumentation, and other applications where signal integrity is paramount.

The MAX4203EUA+T operates with a single supply voltage ranging from +2.85V to +5.5V or dual supplies of ±1.425V to ±2.75V, providing designers with flexibility in various circuit configurations. It boasts a high slew rate of 180V/µs and a gain-bandwidth product of 200MHz, which enables it to handle high-speed signals with minimal distortion.

One of the key features of the MAX4203EUA+T is its low input-referred voltage noise of 2.7nV/√Hz at 1kHz, which ensures that the signal integrity is maintained even in noise-sensitive applications. Additionally, the device has a low harmonic distortion, which is critical for maintaining the fidelity of audio signals and other high-quality analog signals.

The MAX4203EUA+T comes in a compact 8-pin µMAX package, which is highly advantageous for space-constrained applications. Furthermore, it is specified for the extended industrial temperature range (-40°C to +85°C), making it reliable in a variety of harsh operating environments.

With its rail-to-rail output capability, the MAX4203EUA+T can drive loads close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems. The device also features a disable function that reduces the supply current to 1µA and places the outputs in a high-impedance state, which is useful for power-saving modes and multiplexing applications.

In conclusion, the Maxim Integrated MAX4203EUA+T operational amplifier is an excellent choice for designers looking for a high-speed, low-noise, and versatile op-amp that can meet the demands of advanced analog circuits. Its performance characteristics and package options make it a strong candidate for inclusion in high-performance commercial and industrial products.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2506 $57.7566
27+ $4.3082 $116.3214
42+ $4.1730 $175.2660
58+ $4.0390 $234.2620
74+ $3.9039 $288.8886
99+ $3.5008 $346.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess