EN
  • EN
  • DE

TL5580AIPWR

Part No TL5580AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL LOW-NOISE WIDE-BANDWIDTH PRECISION AMPLIFIER | IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Slew Rate 5V/μs
Gain Bandwidth Product 12MHz
Current - Input Bias 100nA
Voltage - Input Offset 300μV
Supply Current 6mA
Supply Voltage , Single/Dual (±) 4V ~ 32V, ±2V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TL5580A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268476-TL5580AIPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5580AIPWR CAD Model

Description

Overview of Texas Instruments TL5580AIPWR

The TL5580AIPWR is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog ICs, known for their reliability and performance. The TL5580AIPWR is characterized by its low noise, high-speed operation, and low power consumption, making it an ideal choice for a wide array of applications including test and measurement systems, professional audio equipment, and active filtering.

Key Features

  • Low Noise: With a low voltage noise density, the TL5580AIPWR ensures high-fidelity signal amplification, which is critical in audio and instrumentation applications.
  • High-Speed Performance: It offers a high slew rate and bandwidth which are beneficial for fast signal processing applications, ensuring minimal signal distortion and timely response.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The device supports a broad range of supply voltages, enhancing its versatility across different circuit designs.
  • Rail-to-Rail Output: The TL5580AIPWR can output voltages very close to the supply rails, maximizing the dynamic range in applications where supply voltages are limited.

Applications

The versatility of the TL5580AIPWR lends itself to various high-performance applications:

  • Audio processing equipment
  • Professional microphones
  • Analog and digital mixing consoles
  • Precision data acquisition systems
  • Active filters and signal conditioning modules
  • Test and measurement instruments

Product Specifications

The TL5580AIPWR comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device operates over the extended industrial temperature range, ensuring reliability and stability in various environmental conditions.

Conclusion

With its combination of low noise, high speed, and low power consumption, the TL5580AIPWR from Texas Instruments stands out as a top choice for designers looking to optimize their analog circuitry. Its broad supply voltage range and rail-to-rail output further enhance its adaptability, making it a go-to operational amplifier for demanding applications where precision and efficiency are paramount.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess