EN
  • EN
  • DE

STM8S103F3P3

Part No STM8S103F3P3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / MCU 8-bit STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 122796-STM8S103F3P3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S103F3
Introduction Date April 10, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S103F3P3 CAD Model

Description

STM8S103F3P3 Microcontroller - STMicroelectronics

The STM8S103F3P3 from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers an optimal balance between performance, power consumption, and peripheral set. Designed to cater to a wide range of applications, this MCU is part of the STM8S low-cost series that aims to provide a cost-effective solution without compromising on quality.

This microcontroller comes with a 16 MHz advanced STM8 core, providing the computational power necessary for complex operations and ensuring efficient processing with a maximum clock frequency of 16 megahertz. It offers 8 kilobytes of Flash program memory, which is more than sufficient for simple to moderately complex applications. Additionally, the inclusion of 1 kilobyte of RAM and 640 bytes of EEPROM make this MCU a good fit for applications requiring data storage and manipulation.

The STM8S103F3P3 is equipped with rich I/O capabilities, including 5 multifunctional timers for PWM, interval timing, and pulse generation. Its 10-bit ADC with up to 5 channels allows for precise analog to digital conversions, which is essential for sensor interfacing and data acquisition tasks. The MCU also features an integrated UART for serial communication, which is indispensable for interfacing with other microcontrollers, computers, and various peripheral devices.

Embedded with robust protection features such as watchdog timer and clock security system, the STM8S103F3P3 ensures reliable operation even in harsh environments. The device operates within a voltage range of 2.95 to 5.5 volts, making it suitable for both 3.3V and 5V logic level applications. In terms of packaging, the TSSOP20 package allows for a compact design, perfect for space-constrained applications.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the STM8S103F3P3 provides a reliable and cost-effective solution that doesn't skimp on features. Its ease of use, combined with STMicroelectronics' comprehensive development ecosystem, including software libraries and development boards, ensures a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2322 $55.4490
100+ $1.0111 $101.1100
155+ $0.9795 $151.8225
215+ $0.9479 $203.7985
275+ $0.9163 $251.9825
370+ $0.8215 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess