EN
  • EN
  • DE

Z0103MN5AA4A

Part No Z0103MN5AA4A
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 417381-Z0103MN5AA4A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0103MN5AA4A CAD Model

Description

Product Overview: Z0103MN5AA4A - STMicroelectronics

The Z0103MN5AA4A is a high-quality triac manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed for use in AC load switching applications, this triac is well-suited for a wide range of home appliances, office machines, and various types of control circuits.

Key Features

  • Voltage Capability: The Z0103MN5AA4A is capable of handling voltages up to 600V, making it suitable for many mains-powered applications.
  • Current Rating: It has an on-state RMS current rating of 1A, which is adequate for controlling small to medium-sized loads.
  • Gate Trigger Current: This triac features a sensitive gate that requires a low trigger current, typically in the range of 5mA, allowing it to be easily driven by microcontroller outputs or other low-power driving circuits.
  • Package Type: It comes in an SOT-223 package, which is a small footprint surface-mount package, ideal for compact designs.
  • High Surge Current Capability: The device is capable of handling surge currents, ensuring reliability during transient conditions.
  • Snubberless Technology: ST's snubberless technology allows the triac to work in applications without additional snubber circuitry, simplifying design and reducing component count.

Applications

The Z0103MN5AA4A triac's features make it an excellent choice for a variety of applications, including:

  • Home appliances such as coffee machines, blenders, and electric heaters
  • Lighting systems like dimmer switches and automated light controls
  • Motor control circuits for fans, small motors, and power tools
  • Office equipment including printers, copiers, and paper shredders

Quality and Reliability

STMicroelectronics is known for their commitment to quality and reliability, and the Z0103MN5AA4A is no exception. It is built to meet high standards, ensuring stable performance in a variety of conditions and applications. With its robust design and versatile features, the Z0103MN5AA4A is a solid choice for designers looking to incorporate reliable triac functionality into their electronic projects.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess