EN
  • EN
  • DE

STEVAL-IFP004V1

Part No STEVAL-IFP004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Interface
Function Digital Signal Termination
Embedded No
Utilized IC / Part PCLT2
Primary Attributes Dual Input, Over Voltage, Over Current Protection
Supplied Contents Board(s)
Secondary Attributes Isolated and Non-Isolated Output Options
Base Product Number STEVAL
Other Names STEVALIFP004V1,-497-6231,497-6231
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284674-STEVAL-IFP004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP004V1 CAD Model

Description

STEVAL-IFP004V1 - Smart Valve Control Demonstration Board

The STEVAL-IFP004V1 from STMicroelectronics is a state-of-the-art demonstration board designed for the smart control of gas and water valves. This innovative product is part of ST's initiative to provide advanced solutions for home automation and industrial applications, ensuring safety, reliability, and convenience for users.

At the heart of the STEVAL-IFP004V1 is ST's advanced microcontroller technology, which enables precise control and monitoring of valve operations. The board is equipped with a range of features that make it ideal for integration into smart home systems, including:

  • Intelligent Motor Control: The board includes a motor driver capable of handling the valve's actuation mechanism, ensuring smooth and accurate valve positioning.
  • Position Feedback: With built-in sensors, the STEVAL-IFP004V1 provides real-time feedback on the valve's status, allowing for automated adjustments and monitoring.
  • Communication Interfaces: The demonstration board offers various communication interfaces, such as I2C, SPI, and UART, making it easily integrable with other smart home components and control systems.
  • Power Efficiency: Designed for low power consumption, the board helps maintain energy efficiency in smart home systems, contributing to overall sustainability.
  • User-Friendly Interface: An intuitive user interface allows for easy manual control and provides clear indications of the valve's status.

Developers and engineers will appreciate the STEVAL-IFP004V1 for its versatility and ease of use. The board is designed to be plug-and-play, reducing the time required for development and prototyping of smart valve solutions. With its robust design and comprehensive feature set, the STEVAL-IFP004V1 is an excellent choice for those looking to enhance the functionality and safety of their automated valve systems.

Whether you're developing smart home products or industrial control systems, the STEVAL-IFP004V1 provides a reliable and flexible platform for your smart valve control needs, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess