EN
  • EN
  • DE

DS2488EVKIT#

Part No DS2488EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DS2488 EVALUATION SYSTEM / DS2488 USB Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function USB
Utilized IC / Part DS2488
Supplied Contents Board(s) , Cable(s)
Base Product Number DS2488
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348465-DS2488EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS2488EVKIT# CAD Model

Description

Maxim Integrated DS2488EVKIT# Evaluation Kit

The DS2488EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to provide an efficient platform for testing and prototyping with the DS2482-800 8-channel 1-Wire® master. This kit serves as an essential tool for designers and engineers looking to explore the capabilities of the DS2482-800 device, which is particularly well-suited for complex 1-Wire networks.

The core of the evaluation kit is the DS2488S, which is a fully assembled and tested evaluation board. This board integrates the DS2482-800 IC, providing eight channels of 1-Wire connectivity to communicate with multiple 1-Wire devices, such as temperature sensors, EEPROMs, or other 1-Wire slaves. The DS2488S board is designed to interface with a host system through an I²C serial interface, enabling seamless integration into existing development environments.

Included with the DS2488EVKIT# is a robust set of features to aid in development:

  • A user-friendly graphical user interface (GUI) software that simplifies the process of configuring the DS2482-800 and interacting with 1-Wire devices.
  • USB connectivity for easy connection to a PC or host system, facilitating quick setup and data transfer.
  • Provision for connecting multiple 1-Wire devices to the evaluation board, allowing for the simulation of a real-world 1-Wire network.
  • On-board indicators, including LEDs, to provide visual feedback on device status and 1-Wire communication activity.
  • Access to all necessary documentation, including datasheets, application notes, and the evaluation kit user guide, to ensure a smooth development experience.

The DS2488EVKIT# is ideal for engineers who require a reliable platform to evaluate the DS2482-800's performance in applications that necessitate multiple 1-Wire channels. Applications include but are not limited to HVAC systems, industrial sensors, and other embedded systems that utilize 1-Wire technology for communication and control purposes.

With its easy-to-use interface and comprehensive support materials, the Maxim Integrated DS2488EVKIT# is an invaluable asset for accelerating the development cycle and bringing 1-Wire network applications to market faster.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess