EN
  • EN
  • DE

OP240A

Part No OP240A
Manufacturers OPTEK Technologies , TT Electronics
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 890NM 50MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001163-OP240A
Manufacturer TT Electronics/Optek Technology
Category Optoelectronics- LED Emitters - Infrared, UV, Visible
Package Bulk
Type Infrared (IR)
Orientation Side View
Operating Temperature -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number OP240
Ultra Librarian 3D Model Ultra Librarian OP240A CAD Model

Description

The OP240 is an infrared LED emitter manufactured by TT Electronics/Optek Technology.

  • Type: Side View
  • Mounting Type: Through Hole
  • Current - DC Forward (If) (Max): 50mA
  • Operating Temperature: -40°C ~ 100°C (TA)
  • Package/Case: Radial

You May Also Be Interested in

Everlight Electronics Co Ltd
Infrared Emitter 940nm 750mW/sr Circular Top Mount 2-Pin T-1 3/4 Box / EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0557
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.5735
OSRAM Opto Semiconductors Inc.
Lowest to $0.4308
Everlight Electronics Co Ltd
Infrared Emitter 940nm 9mW/sr Circular Top Mount 2-Pin Chip LED T/R / EMITTER IR 940NM 65MA 1206
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347
SEMTECH ELECTRONICS LTD.
SURFACE MOUNT SILICON RECTIFIERS
Need more? Email Us
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-Speed Switching Diode
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess