EN
  • EN
  • DE

MAXM22510EVKIT#

Part No MAXM22510EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MAXM22510 / MAXM22510 RS422, RS485 Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function RS422, RS485
Embedded No
Utilized IC / Part MAXM22510
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number MAXM22510
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348667-MAXM22510EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM22510EVKIT# CAD Model

Description

Maxim Integrated MAXM22510EVKIT# Evaluation Kit

The MAXM22510EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers to test the capabilities of the MAXM22510 IC, an integrated RS-485/RS-422 transceiver with an integrated transformer driver. This evaluation kit serves as a robust platform to prototype, evaluate, and develop industrial communication systems requiring high-speed, bidirectional data communication with galvanic isolation.

Key Features of the MAXM22510EVKIT#

  • Integrated RS-485/RS-422 Transceiver: The kit features the MAXM22510 IC, which supports the RS-485 and RS-422 communication standards, providing flexibility for a variety of network configurations.
  • Galvanic Isolation: The onboard transformer driver offers up to 600V of galvanic isolation, enhancing system reliability by protecting against noise, ground loops, and surges.
  • High-Speed Data Rates: With support for data rates up to 25Mbps, the kit is ideal for high-speed data transmission applications.
  • Fully Assembled and Tested: The evaluation kit comes fully assembled and tested, allowing immediate out-of-the-box use and reducing setup time.
  • Easy-to-Use Test Points: The board includes convenient test points for easy access to the transceiver's signal pins, facilitating quick measurements and debugging.
  • LED Indicators: Onboard LED indicators provide visual feedback for power, signal integrity, and data transmission status, aiding in rapid assessment of circuit functionality.
  • Flexible Power Supply Options: The kit can be powered through various options, making it adaptable to different testing environments and requirements.

Applications

The MAXM22510EVKIT# is suited for a wide range of industrial applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked sensors and actuators
  • Motor control interfaces
  • Process control equipment

With its robust design and versatile features, the MAXM22510EVKIT# from Maxim Integrated is an essential tool for developers looking to create reliable and efficient industrial communication solutions. Whether it's for prototyping or full-scale development, this evaluation kit provides a solid foundation for working with the MAXM22510 integrated transceiver.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess