EN
  • EN
  • DE

APEK4950ELJ-01-T-DK

Part No APEK4950ELJ-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL MOTOR CONTROL A4950 / A4950 Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part A4950
Supplied Contents Board(s)
Base Product Number APEK49
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1347414-APEK4950ELJ-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4950ELJ-01-T-DK CAD Model

Description

The APEK4950ELJ-01-T-DK is an Evaluation and Demonstration Board for the A4950 Motor Controller/Driver.

  • Manufacturer: Allegro MicroSystems
  • Application: Power Management
  • Supplied With: board(s)
  • Embedded: not embedded
  • ECCN: EAR99 compliant
  • MSL Level: unlimited
  • REACH: unaffected
  • HTSUS: 8537.10.9170

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess