Products specifications

Manufacturer SamHop
Win Source Part Number 348226-STS2306
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS2306 CAD Model

Description

The STS2306 is a P-Channel Enhancement Mode MOSFET manufactured by SamHop Microelectronics. It is designed for low voltage, high current applications and offers a low on-resistance, making it suitable for load switching, power management, and DC-DC conversion circuits.

Applications

  • Load Switching: Used to efficiently control power to various circuits.
  • Power Management in Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • DC-DC Converters: Enables efficient voltage conversion in a variety of applications.
  • Battery Protection Circuits: Protects batteries from overcharge, over-discharge, and overcurrent conditions.
  • Solid State Relays: Provides a reliable and efficient alternative to mechanical relays.

Features

  • P-Channel Enhancement Mode MOSFET: Easy to drive and control with simple gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation for improved efficiency.
  • Logic Level Gate Drive: Allows direct interfacing with low voltage logic circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Small Surface Mount Package: Available in compact packages for space-saving designs.
  • Avalanche Rated: Provides enhanced robustness against voltage transients.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved efficiency and reduced heat generation.
  • Compact Design: Small package size enables smaller and lighter electronic products.
  • Simplified Circuitry: Logic level gate drive simplifies the design and reduces the number of external components required.
  • Enhanced Reliability: Avalanche rating provides greater protection against voltage spikes and surges.
  • Extended Battery Life: Lower power loss translates to longer battery life in portable devices.

Additional Details

The STS2306 is typically available in SOT-23, TSOP-6, or similar surface-mount packages. The device's thermal resistance is a critical parameter to consider in high-power applications. Proper PCB layout and thermal management techniques are essential to ensure reliable operation. SamHop provides detailed datasheets and application notes with information on electrical characteristics, thermal performance, and recommended operating conditions. It's crucial to consult the datasheet for the specific package and ratings before using the device in a circuit.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for S104T2CPE
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.8278
ECAD model for S1117-33PIC
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.7321
ECAD model for S1117-18PI
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00A3
AMCC
Need more? Email Us
ECAD model for S19203CBI
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V
SII Semiconductor Corporation
Lowest to $0.5342
ECAD model for S-1112B28MC-L6N-TF
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
Texas Instruments
Need more? Email Us
ECAD model for S11F6007NM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,815+ $0.0557 $323.8955
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 64,830 pieces
MOQ: 880 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention