EN
  • EN
  • DE
  • IT

STP08CP05MTR

Part No STP08CP05MTR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 138645-STP08CP05MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP08CP05MTR CAD Model

Description

STP08CP05MTR - STMicroelectronics

The STP08CP05MTR is a high-performance, monolithic, low-voltage 8-bit shift register designed and manufactured by STMicroelectronics. This integrated circuit is specifically engineered to drive LEDs with a constant current output, making it an ideal choice for a wide range of applications in the LED display and lighting industry.

At the heart of the STP08CP05MTR is its ability to minimize the number of components required for LED driving applications. With an output current programmable between 5 mA and 100 mA, it allows for precise control over the brightness of connected LEDs. This versatility ensures that the device is suitable for various scenarios, from subtle indicators to bright, attention-grabbing displays.

The device operates on a supply voltage range from 3.0V to 5.5V, which makes it compatible with both 3.3V and 5V systems. This flexibility is a significant advantage for designers who work with a variety of logic levels in their products. Additionally, the STP08CP05MTR boasts a low voltage drop on the output, which helps in maintaining consistent brightness even when the supply voltage varies.

Another key feature of the STP08CP05MTR is its serial interface, which allows for serial data input and output to cascade multiple devices. This daisy-chaining capability is particularly useful when driving a large number of LEDs, as it simplifies the PCB layout and reduces the complexity of wiring. The chip also includes a 20 MHz clock frequency, ensuring high-speed data transfer and responsiveness.

For enhanced reliability, the STP08CP05MTR incorporates thermal shutdown and overcurrent protection. These safety features help to prevent damage to the device and the LEDs it controls in the event of abnormal operating conditions, thus extending the lifespan of both the driver and the LEDs.

In summary, the STP08CP05MTR from STMicroelectronics is a robust and flexible solution for LED driving applications. Its constant current output, programmable current settings, and cascading capabilities, combined with built-in protection mechanisms, make it a top choice for developers looking to create efficient and reliable LED lighting solutions.

You May Also Be Interested in

ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2486
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.2120
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1317
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.6403
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $5.4192
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7286 $51.0020
170+ $0.5978 $101.6260
260+ $0.5791 $150.5660
360+ $0.5605 $201.7800
465+ $0.5418 $251.9370
620+ $0.4857 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess