Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194537-STP14NF10FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP14NF10FP CAD Model

Description

The STP14NF10FP is a state-of-the-art N-Channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This power MOSFET is designed to deliver high performance in a wide range of applications, featuring exceptional power handling capabilities along with high efficiency.

Key Features

  • Drain-source Voltage (V<sub>DS): 100V - This high voltage rating allows the MOSFET to be used in various high voltage applications.
  • Continuous Drain Current (I<sub>D): 14A - The STP14NF10FP can handle a continuous current of up to 14A, making it suitable for high current applications.
  • R<sub>DS(on) Value: Low on-resistance ensures efficient operation with minimal power loss during switching.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving overall efficiency.
  • Enhanced Durability: Built with robust technology to withstand harsh conditions and provide a long operational lifespan.
  • TO-220FP Package: The fully molded package offers excellent thermal transfer and is designed for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The STP14NF10FP is suitable for a diverse range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor Control
  • Power Management Functions
  • Automotive and Industrial applications

Quality and Reliability

STMicroelectronics ensures that the STP14NF10FP meets the highest quality and reliability standards. The device is thoroughly tested and qualified for performance across a range of environmental conditions. With its robust design and ST's commitment to quality, the STP14NF10FP is a reliable choice for designers looking to optimize their power management systems.

For detailed specifications, datasheets, and technical support, visit the STMicroelectronics website.

You May Also Be Interested in

Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention