Products specifications Report Issue?

Reference Date Code 03+
Reference case TO-220
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 712360-STP7NK40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP7NK40 CAD Model

Description

STP7NK40 - STMicroelectronics

The STP7NK40 from STMicroelectronics is a robust and high-performance N-channel Power MOSFET that is designed to deliver efficient power management and conversion. This component is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance and high switching speeds. The STP7NK40 is particularly well-suited for applications that require high power density and energy efficiency, such as switch-mode power supplies, lighting applications, DC-DC converters, and high-efficiency power management systems.

Key Features

  • High Blocking Voltage: With a maximum V<sub>DS of 400V, the STP7NK40 is capable of handling high voltage applications, making it a versatile choice for various electronic circuits.
  • Low On-Resistance: The device offers an extremely low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capacity: It supports a continuous drain current (I<sub>D) of up to 6.4A, allowing it to drive high current loads with ease.
  • Low Gate Charge: The MOSFET features a low gate charge (Q<sub>g), which enhances its switching performance and reduces switching losses.
  • 100% Avalanche Tested: This ensures that the STP7NK40 can withstand high-energy pulses, providing reliability and robustness in harsh environments.
  • Zener-Protected Gate: The built-in gate protection zener diode shields the gate against overvoltage, enhancing the device's durability.

Applications

The STP7NK40's performance characteristics make it suitable for a wide range of applications, including:

  • LED Lighting Drivers
  • Switching Regulators
  • Motor Control Circuits
  • Power Factor Correction (PFC) Schemes
  • Inverters and Converters
  • Power Supplies for Consumer Electronics

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STP7NK40 is an excellent choice for designers looking to optimize their power systems for efficiency and reliability. As with all STMicroelectronics products, this Power MOSFET is manufactured to the highest quality standards, ensuring consistent performance and longevity in your applications.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0620
ECAD model for 04661.75NRHF
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7358 $51.5060
170+ $0.6038 $102.6460
260+ $0.5849 $152.0740
355+ $0.5660 $200.9300
460+ $0.5472 $251.7120
615+ $0.4906 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention