EN
  • EN
  • DE

STPM32TR

Part No STPM32TR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1 PHASE 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Current - Supply 3.9mA
Voltage - Supply 2.95 V ~ 3.65 V
Meter Type 2 x Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number STPM32
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849037-STPM32TR
Ultra Librarian 3D Model Ultra Librarian STPM32TR CAD Model

Description

The STPM32TR from STMicroelectronics is a highly integrated energy metering Integrated Circuit (IC) designed for effective measurement in power metering applications. This advanced IC is part of STMicroelectronics' STPM3x family, known for their accuracy and performance in energy measurement and billing systems. The STPM32TR is particularly suitable for residential and industrial metering systems that require high precision and reliability.

Key Features

  • High Accuracy: The STPM32TR offers class 0.2 energy metering accuracy, making it one of the most precise ICs available for energy measurement applications.
  • Dual-channel Design: It features two independent channels for simultaneous measurement of two different loads, enhancing its versatility in complex metering systems.
  • Wide Dynamic Range: With a dynamic range of up to 5000:1, the STPM32TR can accurately measure both low and high currents, ensuring reliable readings across a range of conditions.
  • On-chip Calibration: The IC allows for on-chip calibration, which simplifies the production process and reduces the need for external calibration components.

Applications

The STPM32TR is designed for a variety of applications, including:

  • Smart energy meters
  • Power monitoring systems
  • Sub-metering systems
  • Renewable energy monitoring

Technical Specifications

The STPM32TR operates over a temperature range of -40°C to +85°C and is available in a small TSSOP24 package, making it ideal for space-constrained applications. It supports a wide range of power supply voltages and includes integrated voltage reference and a digital temperature compensation system to ensure stable measurements over its entire operating range.

Conclusion

With its high accuracy, dual-channel design, and advanced features, the STPM32TR from STMicroelectronics is a top choice for developers and manufacturers of energy metering systems seeking a reliable and precise solution. Its ability to perform in a wide range of applications and conditions makes it a versatile component for modern energy measurement challenges.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2696 $52.3136
38+ $2.6827 $101.9426
58+ $2.5989 $150.7362
80+ $2.5151 $201.2080
103+ $2.4312 $250.4136
138+ $2.1797 $300.7986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,910 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess