Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194696-STPS10LCD150CFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10LCD150CFP CAD Model

Description

STPS10LCD150CFP - STMicroelectronics Schottky Rectifier

The STPS10LCD150CFP is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics. This rectifier is specifically engineered to meet the requirements of high efficiency power supply systems, offering low forward voltage drop and reduced power losses. It is particularly suitable for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS10LCD150CFP ensures reliability and stability in high-temperature environments.
  • Low Forward Voltage Drop: This feature helps to reduce power losses and improve efficiency, making it ideal for energy-sensitive applications.
  • High Surge Capability: The device can handle high surge currents, which is critical for applications that may experience unexpected overvoltage conditions.
  • Avalanche Rated: The rectifier is capable of withstanding avalanche conditions, which enhances its ruggedness and reliability.
  • Insulated Package: The TO-220FP package is fully insulated with a voltage rating of 2000V RMS, minimizing the need for additional insulation and simplifying the design.

Applications

The STPS10LCD150CFP is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection
  • Automotive applications

Package and Quality

The STPS10LCD150CFP comes in a TO-220FP package, which is known for its durability and thermal performance. The package is also designed for easy mounting on printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and this rectifier is no exception. It is produced in high-tech facilities, ensuring that each unit meets the company's stringent quality control standards.

You May Also Be Interested in

Vishay
DIODE ARR SCHOTT 60V 15A TO263AB
Need more? Email Us
ECAD model for MBRB30H60CTHE3_B/I
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTRR
Microsemi Corporation
DIODE MODULE GP 400V 100A MODULE
Need more? Email Us
ECAD model for UFT20140
Microchip Technology
DIODE ARRAY GP 600V 27A TO247
Lowest to $17.9284
ECAD model for APT30D60BCAG
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Vishay
DIODE ARRAY GP 200V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH02-M3/87A
Microsemi Corporation
DIODE ARRAY 400MA 90V 14DIP
Need more? Email Us
ECAD model for MAD1106E3/TU
Microsemi Corporation
DIODE MODULE GP 800V 165A SD2
Need more? Email Us
ECAD model for MSCD165-08
Microsemi Corporation
DIODE ARR SCHOTT 45V 15A TO254AA
Need more? Email Us
ECAD model for JANTXV1N6660DT1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,360 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention