Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 820mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 150V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103740-STPS1150AY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Family Name STPS1150AY
Introduction Date November 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS1150AY CAD Model

Description

STPS1150AY - Power Schottky Rectifier by STMicroelectronics

The STPS1150AY is a robust power Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This rectifier is specifically engineered to offer high-efficiency power conversion in a variety of electronic applications, ranging from power supply units to high-frequency inverters, and is particularly well-suited for switch-mode power supplies.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS1150AY ensures reliable performance even under high thermal stress.
  • Low Forward Voltage Drop: The device's low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Surge Capability: Its high surge current capability makes it suitable for applications that may experience short-duration overloads.
  • Avalanche Rated: The rectifier is designed to withstand voltage transients, ensuring durability and long-term reliability.

Product Specifications

  • Package: The STPS1150AY comes in a TO-220AB package, which is widely used for high-power devices and ensures easy mounting on printed circuit boards.
  • Forward Current: It has an average forward current of 15 A, making it capable of handling moderate to high power requirements.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage (VRRM) of 50 V, it can be used in circuits with moderate voltage requirements.
  • Power Dissipation: Its power dissipation capabilities ensure that it can manage the thermal conditions of various applications without compromise.

Applications

The STPS1150AY is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • Adapters and on-board DC/DC converters

This power Schottky rectifier is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for advanced electronic systems. The STPS1150AY is an ideal choice for designers looking for a rectifier that offers both performance and durability.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3191 $51.0560
385+ $0.2618 $100.7930
595+ $0.2536 $150.8920
815+ $0.2454 $200.0010
1,055+ $0.2373 $250.3515
1,415+ $0.2127 $300.9705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention