EN
  • EN
  • DE

STPS20LCD45C

Part No STPS20LCD45C
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839125-STPS20LCD45C
Ultra Librarian 3D Model Ultra Librarian STPS20LCD45C CAD Model

Description

STPS20LCD45C - STMicroelectronics Schottky Rectifier

The STPS20LCD45C is a robust and efficient Schottky rectifier designed by STMicroelectronics, tailored for applications requiring a high voltage rating and low forward voltage drop. This power Schottky rectifier is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

With a maximum average forward current of 20A and a low forward voltage drop, this device ensures minimal power loss and improved efficiency, making it an ideal choice for power management tasks. The STPS20LCD45C is capable of withstanding a repetitive peak reverse voltage of 45V, which makes it suitable for a variety of applications in the industrial, computing, and telecommunications sectors.

Constructed with STMicroelectronics' advanced Schottky technology, the STPS20LCD45C offers superior performance in a compact TO-220AB package. This package is designed to provide optimal heat dissipation and robustness, ensuring the rectifier's longevity and reliability under various operating conditions. Additionally, the device features a junction temperature range from -40°C to +150°C, allowing it to perform in a wide range of environmental temperatures.

Key Features:

  • Average forward current: 20A
  • Repetitive peak reverse voltage: 45V
  • Low forward voltage drop for higher efficiency
  • High junction temperature capability: -40°C to +150°C
  • TO-220AB package for optimal thermal performance
  • Guard ring for enhanced ruggedness and long-term reliability

The guard ring design of the STPS20LCD45C ensures that the device is protected against over-voltage and enhances its ruggedness, making it a reliable component for applications that may experience harsh conditions. Its high surge current capability also contributes to its robustness, ensuring that the device can handle high current spikes without damage.

Overall, the STPS20LCD45C from STMicroelectronics is a high-performance solution for designers looking to improve the efficiency and reliability of their power management systems. Its combination of low power loss, high temperature resistance, and compact packaging makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess