EN
  • EN
  • DE

STPS5L25B-TR

Part No STPS5L25B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 25V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 470mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 350μA @ 25V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 091112-STPS5L25B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS5L25B-TR CAD Model

Description

STPS5L25B-TR Schottky Rectifier by STMicroelectronics

The STPS5L25B-TR is a high-efficiency, low-dropout Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is part of their STPS series, which is known for its low forward voltage drop and high surge current capability. The STPS5L25B-TR is particularly suited for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which reduces power loss and improves efficiency in applications.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS5L25B-TR is suitable for high-temperature operations.
  • High Surge Capability: Its surge overload rating ensures reliability and robustness in applications where surge currents are expected.
  • Surface Mount Package: The device comes in an SMB (DO-214AA) package, which is ideal for compact and space-constrained designs.

Applications

The STPS5L25B-TR is versatile and can be used in a variety of applications, including:

  • Power Management Solutions
  • Switch-Mode Power Supplies (SMPS)
  • Adapters and On-board DC/DC Converters
  • Free-Wheeling Diodes for Motor Control Circuits
  • Automotive Applications
  • Reverse Battery Protection Circuits

Electrical Characteristics

At the heart of the STPS5L25B-TR's performance are its exceptional electrical characteristics:

  • Average Forward Current: The device can handle an average forward current of 5A, making it suitable for medium power applications.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage of 25V, ensuring stability and reliability under varying electrical conditions.
  • Forward Voltage Drop: At a forward current of 5A, the typical forward voltage drop is only 0.385V, which contributes to its high efficiency.

The STPS5L25B-TR is a testament to STMicroelectronics' commitment to providing advanced semiconductor technologies that meet the evolving needs of modern electronic systems. Its combination of efficiency, reliability, and compact form factor makes it an excellent choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0747 $53.7350
115+ $0.8818 $101.4070
180+ $0.8543 $153.7740
245+ $0.8267 $202.5415
315+ $0.7992 $251.7480
420+ $0.7165 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,916 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess