EN
  • EN
  • DE

ATMEGA48-20PI

Part No ATMEGA48-20PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28DIP / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 28-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 769235-ATMEGA48-20PI
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA48
Introduction Date May 02, 1997
Ultra Librarian 3D Model Ultra Librarian ATMEGA48-20PI CAD Model

Description

Microchip Technology ATMEGA48-20PI Microcontroller

The ATMEGA48-20PI is a powerful microcontroller from Microchip Technology, designed to offer a blend of power efficiency and performance for a variety of embedded applications. This 8-bit MCU is based on the high-performance AVR RISC architecture, making it ideal for projects that require a compact, yet robust, control solution.

Operating at a maximum frequency of 20MHz, the ATMEGA48-20PI provides the speed necessary for tasks that require quick processing and real-time responses. This microcontroller is equipped with 4KB of in-system programmable flash memory, allowing ample space for application code. Additionally, it features 256B EEPROM and 512B SRAM, ensuring sufficient storage and working memory for complex operations.

The versatility of the ATMEGA48-20PI is one of its key strengths. It includes a range of peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with 6 channels, enabling the microcontroller to interface with analog sensors and convert their readings for digital processing. It also boasts multiple communication interfaces, including SPI, I2C, and USART, which provide excellent connectivity options for peripheral devices or for networking purposes.

The device operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications and those requiring low power consumption. With its Power-save mode, the ATMEGA48-20PI can further reduce power demands, extending the battery life of portable devices.

Housed in a 28-pin PDIP (Plastic Dual In-line Package), the ATMEGA48-20PI offers a balance between compactness and ease of integration into various circuit designs. Its pin compatibility with other members of the AVR microcontroller family allows for flexible upgrades and scalability within product lines.

Overall, the ATMEGA48-20PI is a reliable and cost-effective solution for designers and hobbyists looking to leverage Microchip Technology's reputation for quality in their electronic projects. Whether it's for industrial control systems, consumer electronics, or educational purposes, this microcontroller offers the functionality and adaptability needed to succeed.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2107 $66.3210
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
240+ $1.4738 $353.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess