EN
  • EN
  • DE

STPS660CSFY

Part No STPS660CSFY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE 60V, DUAL 3A POWER SC / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 610 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 19 µA @ 60 V
Mounting SMD (SMT)
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277A (SMPC)
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPS660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-STPS660CSFYTR,497-STPS660CSFYDKR,497-STPS660CSFYCT
Standard Package 6,000
Win Source Part Number 1097239-STPS660CSFY
Ultra Librarian 3D Model Ultra Librarian STPS660CSFY CAD Model

Description

The STPS660CSFY from STMicroelectronics is a robust and efficient Schottky rectifier designed for high-performance applications that require low voltage drop and minimal power loss. This semiconductor device is particularly suitable for switch-mode power supplies, high-frequency DC/DC converters, and free-wheeling diodes in various electronic systems.

Key Features

  • Average Forward Current: The STPS660CSFY offers a high average forward current of 6 A, which allows it to handle significant power levels while maintaining its efficiency.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures a higher efficiency by minimizing the power dissipation during conduction.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, making it reliable for use in high-temperature environments.
  • Package: The STPS660CSFY comes in a TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting.
  • Guard Ring Protection: Equipped with a guard ring for enhanced ruggedness and long-term reliability, this component is protected against excessive voltage spikes.

Applications

The versatile nature of the STPS660CSFY makes it well-suited for a wide range of applications, including:

  • Power management systems
  • Automotive applications
  • Industrial power supplies
  • Telecommunication equipment
  • Consumer electronics

Environmental and Quality Certifications

STMicroelectronics is committed to providing environmentally friendly products that meet the highest quality standards. The STPS660CSFY complies with various international certifications, ensuring reliability and performance in your application.

With its combination of efficiency, thermal performance, and reliability, the STPS660CSFY is an excellent choice for designers looking for a high-quality Schottky rectifier capable of meeting the demands of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2923 $51.1525
420+ $0.2399 $100.7580
650+ $0.2324 $151.0600
890+ $0.2249 $200.1610
1,150+ $0.2174 $250.0100
1,540+ $0.1949 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess