EN
  • EN
  • DE

STPSC806D

Part No STPSC806D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 600V 8A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 8A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Capacitance @ Vr, F 450pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 086891-STPSC806D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPSC806D CAD Model

Description

STPSC806D - Silicon Carbide Power Schottky Diode

The STPSC806D is a robust and high-performance Silicon Carbide Power Schottky Diode developed by STMicroelectronics. This diode is designed to offer superior switching performance and increased reliability compared to traditional silicon-based diodes. With its cutting-edge Silicon Carbide (SiC) technology, the STPSC806D provides a perfect solution for high-efficiency power conversion in a wide range of applications including solar inverters, power supplies, and electric vehicles.

One of the key advantages of the STPSC806D is its extremely low forward voltage drop, which significantly reduces power losses during operation. This characteristic, combined with its ability to operate at high junction temperatures, ensures optimal performance in even the most demanding conditions. The diode's high surge current capabilities make it an excellent choice for applications that require robustness against transient conditions.

The STPSC806D has a repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 8A, making it suitable for a variety of power applications. Its package is designed to maximize heat dissipation and ensure a low thermal resistance, further contributing to its high reliability and longevity.

With its zero reverse recovery charge (Qrr), the STPSC806D minimizes switching losses and enhances the efficiency of power converters. This feature, along with its low capacitance, allows for faster switching speeds, which is crucial for high-frequency applications.

STMicroelectronics has ensured that the STPSC806D meets the stringent requirements of industrial standards, thereby guaranteeing a high-quality component that engineers can rely on for their power conversion solutions. Its compact TO-220AC package also allows for easy integration into a wide range of circuit designs.

In summary, the STPSC806D from STMicroelectronics is a state-of-the-art Silicon Carbide Power Schottky Diode that offers exceptional performance characteristics. It stands out for its efficiency, thermal management, and reliability, making it an ideal choice for designers looking to enhance the performance of their power electronic systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess