EN
  • EN
  • DE

STR912FAZ47H6

Part No STR912FAZ47H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
The number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Family Part Number STR91*F
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 716454-STR912FAZ47H6
Family Name STR912FAZ47
Introduction Date November 21, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR912FAZ47H6 CAD Model

Description

Product Overview: STR912FAZ47H6

The STR912FAZ47H6 is a powerful and versatile microcontroller unit (MCU) developed by STMicroelectronics, designed to cater to a wide range of applications that require high performance, reliability, and efficiency. This MCU is part of the STR9 family of 32-bit microcontrollers which are based on the ARM9E processor core, offering an optimal balance between processing power and power consumption.

With a maximum operating frequency of up to 96 MHz, the STR912FAZ47H6 provides substantial computational capabilities to handle complex tasks. It incorporates 512 KB of high-speed Flash memory, which is ideal for storing application code, and 96 KB of RAM for data processing, ensuring smooth operation even in demanding scenarios. The Flash memory also features a 128-bit wide memory interface, which allows the system to execute code efficiently without the need for wait states, leading to improved performance.

This MCU includes an extensive range of peripherals that enhance its functionality and ease of integration into various systems. Among these peripherals are multiple serial interfaces such as UARTs, SPI, and I2C, which enable the MCU to communicate with other devices and sensors. Additionally, it offers USB 2.0 full-speed interface support, making it suitable for applications that require connectivity with computers and other USB-enabled devices.

The STR912FAZ47H6 also excels in terms of security features. It comes with an embedded Ethernet MAC, CAN interface, and a 10/100 Mbps Ethernet controller, which are crucial for applications that need network connectivity. The MCU also includes a unique ID for each chip, providing a secure foundation for network communications and device authentication.

For applications requiring robust control capabilities, this MCU provides multiple 16-bit timers, PWM outputs, and ADCs with up to 16 channels, enabling precise control over various external components such as motors and sensors. Furthermore, its flexible external memory interface allows for easy expansion of storage or the addition of specialized peripherals.

In summary, the STR912FAZ47H6 from STMicroelectronics is a feature-rich and powerful microcontroller that is well-suited for industrial control, networking, and embedded system applications that require high-speed processing, a range of connectivity options, and robust security features.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess