Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage at Vr 5μA at 200V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STTH1002C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1262127-STTH1002CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1002CG CAD Model

Description

STTH1002CG - Ultrafast Recovery Diode from STMicroelectronics

The STTH1002CG is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is specifically engineered to meet the stringent requirements of modern power conversion applications. It is well-suited for use in switch-mode power supplies, high-frequency inverters, and as a freewheeling diode in power factor correction circuits.

With its optimized trade-off between forward voltage drop (Vf) and reverse recovery time (trr), the STTH1002CG ensures efficiency in operation, making it an ideal choice for systems where low power loss and high reliability are of paramount importance. The diode boasts a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 10A, providing ample capacity for handling typical power levels in a variety of applications.

The STTH1002CG comes in a robust and compact D2PAK package, which not only offers excellent thermal performance but also makes it easy to integrate into a wide range of electronic assemblies. The package is designed to handle high surge currents without compromising the diode's integrity, thereby ensuring long-term reliability and stability in operation.

One of the key features of the STTH1002CG is its ultrafast recovery time, which minimizes switching losses and helps to reduce electromagnetic interference (EMI) in high-speed switching circuits. This characteristic is critical for improving the overall efficiency and performance of power electronic systems. Additionally, the diode's low leakage current contributes to the reduction of standby power consumption, which is beneficial for energy-saving applications.

STMicroelectronics has equipped the STTH1002CG with a high junction temperature capability, which enhances its performance under extreme operating conditions. This feature ensures that the diode continues to operate reliably even when subjected to high thermal stresses, making it suitable for challenging industrial and commercial environments.

In summary, the STTH1002CG ultrafast recovery diode from STMicroelectronics is a high-quality component that delivers exceptional performance for power conversion applications. Its combination of speed, efficiency, and thermal resilience makes it an excellent choice for designers looking to optimize their power electronic systems.

You May Also Be Interested in

Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H
IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Vishay
DIODE ARR SCHOTT 60V 40A TO247AC
Need more? Email Us
ECAD model for VS-40CPQ060HN3
Innovisionsemi
DIODE ARRAY SCHOTT 60V 15A TO262
Need more? Email Us
ECAD model for MBRB30H60CT-1H
Innovisionsemi
DIODE ARRAY SCHOTTKY 35V 5A DPAK
Need more? Email Us
ECAD model for SBRD81035CTLG-VF01
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3
Microsemi Corporation
DIODE MODULE GP 1200V 70A D1
Need more? Email Us
ECAD model for MSCD70-12
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
200+ $0.5734 $114.6800
305+ $0.5555 $169.4275
420+ $0.5376 $225.7920
540+ $0.5197 $280.6380
725+ $0.4659 $337.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,201 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention