EN
  • EN
  • DE

STTH12T06DI

Part No STTH12T06DI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 12A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 600 V 12A Through Hole TO-220AC ins
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2 Insulated, TO-220AC
Case / Package TO-220AC ins
Family Name STTH12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-13849-5, 497-STTH12T06DI, -497-13849-5, 497-13849-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935638-STTH12T06DI
Ultra Librarian 3D Model Ultra Librarian STTH12T06DI CAD Model

Description

STTH12T06DI Ultrafast Recovery Diode from STMicroelectronics

The STTH12T06DI is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is specifically engineered to manage high surge currents and voltage transients in a variety of power switching applications. Its robust design and superior electrical characteristics make it an ideal choice for high-efficiency power supplies, inverters, and freewheeling diodes in a wide range of industrial and consumer electronics.

Key Features:

  • High Reverse Voltage Capability: The STTH12T06DI is capable of withstanding reverse voltages of up to 600V, providing a high safety margin for electronic circuits.
  • Ultrafast Reverse Recovery Time: With a reverse recovery time of less than 60ns, this diode ensures minimal power loss and reduced electromagnetic interference (EMI), enhancing the overall performance of the end application.
  • High Surge Current Resistance: It is designed to tolerate high surge currents, making it suitable for applications that experience frequent power spikes.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which translates to reduced conduction losses and improved energy efficiency.
  • High Junction Temperature: It can operate at high junction temperatures, up to 175°C, ensuring reliability even under extreme thermal conditions.

Applications:

  • Switched-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-to-AC power inverters
  • Power factor correction circuits
  • Freewheeling diodes in motor control circuits

The STTH12T06DI is housed in an insulated TO-220FP package, which provides excellent thermal performance and easy mounting on a heat sink for thermal management. This packaging also ensures electrical isolation from the heatsink, simplifying the assembly process.

With its combination of high-speed switching, reliability, and thermal efficiency, the STTH12T06DI ultrafast recovery diode from STMicroelectronics is a top-tier component for designers looking to enhance the performance and longevity of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6881 $50.6430
75+ $1.3851 $103.8825
115+ $1.3418 $154.3070
155+ $1.2986 $201.2830
200+ $1.2553 $251.0600
270+ $1.1254 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess