EN
  • EN
  • DE

STTH2R02QRL

Part No STTH2R02QRL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 2A DO15 / Diode Standard 200 V 2A Through Hole DO-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 3 µA @ 200 V
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH2R
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-5763-2,497-5763-1
Standard Package 6,000
Win Source Part Number 1028613-STTH2R02QRL
Ultra Librarian 3D Model Ultra Librarian STTH2R02QRL CAD Model

Description

STTH2R02QRL Ultrafast Recovery Diode by STMicroelectronics

The STTH2R02QRL is a cutting-edge ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its commitment to delivering innovative and high-performance components. This particular diode is part of the Turbo 2 Ultrafast High Voltage series, which is specifically engineered to optimize the efficiency of switching applications.

With its reverse voltage of 200V and an average forward current of 2A, the STTH2R02QRL is a robust component suitable for a variety of demanding applications. It features an extremely reduced recovery time, which is crucial for high-efficiency converters and SMPS (Switched-Mode Power Supplies), as well as for high-frequency applications such as free-wheeling and polarity protection where low conduction losses are essential.

The diode's ultrafast switching capability not only enhances the overall efficiency of the electronic system but also minimizes the generation of unwanted electromagnetic interference (EMI), which can be a significant issue in high-speed switching circuits. This makes the STTH2R02QRL an excellent choice for use in power supplies for consumer electronics, lighting, and telecommunications equipment, where maintaining signal integrity is of paramount importance.

Furthermore, the STTH2R02QRL is housed in a robust and compact SMB (DO-214AA) package, which ensures a small footprint on the PCB while providing excellent thermal performance. Its high junction temperature capability offers a higher reliability and extends the service life of the product under typical operating conditions.

Key features of the STTH2R02QRL include:

  • Low reverse recovery time (trr)
  • Low forward voltage drop (Vf) for higher efficiency
  • High surge current capability
  • Compliance with RoHS and Halogen-Free directives

In summary, the STTH2R02QRL from STMicroelectronics is an exceptional choice for designers looking to enhance the performance and reliability of their high-speed switching applications. Its ultrafast recovery time, low conduction losses, and robust package design make it a versatile and valuable component in the electronics industry.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess