EN
  • EN
  • DE

STTH3010PI

Part No STTH3010PI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 30A DOP3I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 1000V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212409-STTH3010PI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH3010PI CAD Model

Description

STTH3010PI - Ultrafast Recovery Diode

The STTH3010PI, designed and manufactured by STMicroelectronics, is an ultrafast recovery diode that is highly esteemed for its exceptional performance in high-frequency power switching applications. This diode is specifically engineered to cater to the demands of modern-day power supply designs, offering both high reliability and efficiency.

Key Features

  • Voltage Rating: The diode boasts a repetitive peak reverse voltage (VRRM) of 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 30A, the STTH3010PI can handle significant current, ensuring robust performance in power conversion systems.
  • Speed: The ultrafast recovery time, typically less than 40ns, minimizes energy loss and improves the efficiency of the application in which it is used.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) helps to reduce power dissipation and enhance overall efficiency.
  • High Surge Capacity: The diode is capable of withstanding high surge currents, which is critical for protecting circuits against unexpected overloads.

Applications

The STTH3010PI is ideally suited for a variety of applications where speed and power efficiency are crucial. These include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and freewheeling diodes
  • High-frequency inverters
  • Welding and battery charging equipment

Package and Quality

The diode is encapsulated in an ISOTOP package, known for its high thermal performance and durability. This package ensures that the device can withstand challenging thermal and mechanical conditions. The STTH3010PI meets the rigorous standards set by STMicroelectronics, ensuring high quality and reliability for critical industrial and commercial applications.

With its combination of high-speed switching, robust power handling, and efficiency, the STTH3010PI is an excellent choice for engineers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9336 $53.4024
21+ $4.8686 $102.2406
32+ $4.7164 $150.9248
44+ $4.5643 $200.8292
57+ $4.4122 $251.4954
76+ $3.9557 $300.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,806 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess