EN
  • EN
  • DE

STTH6002CPI

Part No STTH6002CPI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description High efficiency ultrafast diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 30μA @ 200V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TOP-3 Insulated
Manufacturer Package TOP-3I
Win Source Part Number 1262203-STTH6002CPI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STTH6002CPI
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH6002CPI CAD Model

Description

The STTH6002CPI from STMicroelectronics is a state-of-the-art ultrafast high voltage rectifier designed specifically to meet the stringent requirements of modern electronic applications. This high-performance rectifier is ideal for switch-mode power supplies and high-frequency converters, delivering exceptional efficiency and reliability.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 600V, the STTH6002CPI is well-suited for applications requiring high voltage operation.
  • Ultrafast Switching: The device boasts an extremely fast reverse recovery time of 35ns, minimizing power losses and improving efficiency in high-speed switching applications.
  • High Surge Current Capability: Its surge current capability ensures robust performance during transient conditions, making it a reliable choice for demanding environments.
  • Low Forward Voltage Drop: The low forward voltage drop reduces thermal and conduction losses, contributing to the overall efficiency of the system.
  • Insulated Package: The STTH6002CPI comes in an insulated TO-220FP package, providing electrical isolation from the heatsink and enhancing safety.

Applications

This rectifier is perfectly suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency power converters
  • Power factor correction circuits
  • Snubber and clamp circuits
  • Freewheeling diodes in inverter stages

Product Advantages

The STTH6002CPI stands out in the market due to its exceptional performance and robust design. Its ultrafast switching capability allows for efficient operation at higher frequencies, which is crucial for modern compact power supplies. The high surge current and high reverse voltage capabilities make it suitable for harsh electrical environments, ensuring long-term reliability and stability. Additionally, the insulated package provides an extra layer of protection against electrical shocks and shorts, further enhancing its suitability for sensitive and safety-critical applications.

With its combination of high-speed operation, efficiency, and reliability, the STTH6002CPI from STMicroelectronics represents a top-tier choice for engineers and designers looking to optimize their high-voltage power conversion applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4376 $62.1880
10+ $10.2053 $102.0530
16+ $9.8863 $158.1808
21+ $9.5674 $200.9154
28+ $9.2485 $258.9580
37+ $8.2918 $306.7966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess