Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 10 Weeks
Features Diode Standard 600 V 8A Surface Mount DPAK
Manufacturer STMicroelectronics
Series ECOPACK®
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STTH8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898483-STTH8S06B-TR
Ultra Librarian 3D Model Ultra Librarian STTH8S06B-TR CAD Model

Description

STTH8S06B-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH8S06B-TR is a high-performance ultrafast recovery diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications, where it provides exceptional switching performance and reliability.

Key Features

  • Peak Reverse Voltage (V<sub>RRM): 600V, making it suitable for high-voltage operations.
  • Forward Current (I<sub>F(AV)): 8A, which allows for handling significant current levels.
  • Ultrafast Reverse Recovery Time (t<sub>rr): Typically 35ns, ensuring minimal energy loss during switching and improved overall efficiency.
  • Low Forward Voltage Drop (V<sub>F): This feature helps to reduce power dissipation and enhance power efficiency.
  • High Thermal Resistance: Its design ensures stable performance even at elevated temperatures.
  • Package: The diode comes in an insulated TO-220AB package, which provides isolation from the mounting surface and is suitable for through-hole mounting.

Applications

The STTH8S06B-TR is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency rectifiers for converters
  • Freewheeling diodes for inductive loads
  • Snubber diodes
  • Power factor correction circuits

Product Advantages

The STTH8S06B-TR stands out due to its ultrafast switching capability, which minimizes losses and improves efficiency, making it a perfect choice for high-frequency power circuits. Its robust construction ensures long-term reliability, while its high surge current capability provides an additional safety margin in demanding applications.

Environmental Compliance

STMicroelectronics is committed to environmental responsibility, and the STTH8S06B-TR complies with RoHS and other environmental regulations, ensuring it is suitable for use in green and sustainable technology solutions.

Overall, the STTH8S06B-TR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent component choice for designers who require a high-quality ultrafast recovery diode for their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention