Products specifications

Categories Integrated Circuits (ICs)
Features USB, Type-C Controller PMIC 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STUSB1602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17114-6, 497-17114-2, 497-17114-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898505-STUSB1602QTR
Ultra Librarian 3D Model Ultra Librarian STUSB1602QTR CAD Model

Description

STUSB1602QTR USB Type-C Controller by STMicroelectronics

The STUSB1602QTR is a cutting-edge USB Type-C controller integrated circuit (IC) developed by STMicroelectronics, designed to handle the USB Type-C and USB Power Delivery (PD) specifications. This advanced IC is tailored to facilitate the management of USB Type-C ports with Power Delivery capabilities, making it an ideal solution for a wide range of applications such as smartphones, tablets, laptops, and other consumer electronics that require efficient power management and data transfer capabilities.

With the STUSB1602QTR, STMicroelectronics offers a versatile solution that supports the full USB PD 3.0 specification with programmable power supply (PPS) features. This allows the device to negotiate power delivery contracts of up to 100W (20V/5A) over a USB Type-C connection, providing ample power for charging and operating even the most demanding devices.

The STUSB1602QTR integrates several protection features to ensure the safety of connected devices. It includes over-voltage, over-current, and over-temperature protection mechanisms, which safeguard both the controller and the device it is managing. Additionally, it comes with short-circuit protection and electrostatic discharge (ESD) protection, which are crucial for maintaining the longevity and reliability of electronic components.

This controller is designed for flexibility and ease of use. It supports both source and sink roles, which means it can manage power delivery whether the device is sending or receiving power. Furthermore, the STUSB1602QTR is compatible with various data protocols, including USB 2.0 and USB 3.1, ensuring high-speed data transfer and broad compatibility with existing USB devices.

The STUSB1602QTR comes in a compact QFN-32 package, making it suitable for space-constrained applications. Its small footprint allows for more efficient use of PCB space, enabling designers to create sleek, modern devices without compromising on functionality.

In summary, the STUSB1602QTR from STMicroelectronics is a robust and versatile USB Type-C and Power Delivery controller that offers advanced features for power management and data transfer. Its comprehensive protection features and compatibility with the latest USB standards make it an excellent choice for designers looking to incorporate USB Type-C connectivity into their products.

You May Also Be Interested in

NXP / Nexperia
IC FS56 SYSTEM BASIS / Automotive PMIC 32-HVQFN (5x5)
Lowest to $6.3615
ECAD model for MFS5600AMMA0ES
Sharp Microelectronics
IC PWR MGMT REGULATOR
Need more? Email Us
ECAD model for IR3E11M
Texas Instruments
POWER MANAGEMENT IC (PMIC) FOR A / Processor PMIC 169-NFBGA (12x12)
Lowest to $15.7280
ECAD model for TPS6590378ZWSR
Maxim Integrated
IC DCDC CONV STPDN DL LDO 20TQFN
Lowest to $39.2906
ECAD model for MAX16922ATPH/V+
Texas Instruments
IC PMU EMBEDDED MOD 16DSBGA
Lowest to $6.5194
ECAD model for TPS65708YZHR
Renesas Electronics America
WLCSP 2.28X3.38X0.60 MM, 0.40MM
Lowest to $13.6760
ECAD model for P9222-RAZGI8
Renesas Electronics America
IC WIRELESS TRANSMITTER 40-VFQFP / PMIC
Lowest to $9.8245
ECAD model for P9235A-RBNDGI
Diodes Incorporated
IC SWITCH LNB BIAS 16QFN / Bias Controller PMIC 16-QSOP
Lowest to $1.4631
ECAD model for ZNBG4008Q16TC
Texas Instruments
TPS65917-Q1 - AUTOMOTIVE 3.15V T
Lowest to $8.1930
ECAD model for O917A132TRGZRQ1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4966 $74.8980
65+ $2.0486 $133.1590
100+ $1.9845 $198.4500
135+ $1.9205 $259.2675
175+ $1.8565 $324.8875
235+ $1.6643 $391.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention