The STV0360C from STMicroelectronics is a cutting-edge integrated demodulator and decoder designed for digital terrestrial television broadcasting reception. This device is part of STMicroelectronics' commitment to providing state-of-the-art technology for the consumer electronics market, particularly in the domain of digital TV reception.
Key Features
- High Performance: The STV0360C offers exceptional reception quality, ensuring a clear picture even in areas with weaker signal strength.
- Compatibility: It is compatible with multiple broadcasting standards, including DVB-T (Digital Video Broadcasting - Terrestrial), making it a versatile choice for a wide range of applications.
- Integration: The device integrates both COFDM demodulation and MPEG-2 decoding, providing a comprehensive solution for digital TV reception.
- Low Power Consumption: Designed with energy efficiency in mind, the STV0360C operates with minimal power consumption, making it suitable for portable and handheld devices.
Applications
The STV0360C is ideal for a variety of applications, including set-top boxes, integrated digital televisions (iDTVs), and PC TV cards. Its high integration level reduces the need for external components, simplifying the design and reducing the overall cost for manufacturers.
Technical Specifications
- Input Signal Range: 47 to 862 MHz
- Symbol Rate: Up to 31.668 Msymbols/s
- Error Correction: Advanced Forward Error Correction (FEC)
- Supply Voltage: 3.3V for digital and 5V for analog circuits
Advantages
The STV0360C is designed to offer manufacturers and consumers alike numerous benefits. Its integration of key functions reduces the overall system cost and simplifies the design process. Moreover, the device's compliance with international standards ensures its longevity and adaptability in the ever-evolving market of digital broadcast technology.
About STMicroelectronics
STMicroelectronics is a global leader in semiconductor solutions, known for its innovative products and dedication to research and development. The company's products are found in a multitude of everyday applications, from automotive systems to industrial automation, powering the smart devices of today and the future.