EN
  • EN
  • DE

25LC040-E/SN

Part No 25LC040-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 4K-bit 512 x 8 3.3V/5V Automotive 8-Pin SOIC N Tube / 4K SPI  Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152305-25LC040-E/SN
Popularity Medium
Supply and Demand Status Balance
Family Name 25LC040
Introduction Date June 02, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25LC040-E/SN CAD Model

Description

Product Overview: 25LC040-E/SN from Microchip Technology

The 25LC040-E/SN is a 4 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device offered by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-quality memory chip is designed for a wide range of applications that require data storage with the ability to update content after the device has been deployed.

Key Features

  • Memory Size: 4 Kbit (512 x 8)
  • Interface Type: Serial (SPI compatible)
  • Operating Voltage Range: 2.5V to 5.5V
  • Maximum Clock Frequency: 10 MHz
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 8-pin SOIC (SN)
  • Data Retention: >200 years
  • Write Endurance: 1,000,000 erase/write cycles
  • Self-timed Write Cycle: 5 ms max.

The 25LC040-E/SN is optimized for use in a variety of industrial, automotive, and consumer electronics where reliable and durable non-volatile memory storage is crucial. Its SPI interface allows for simple integration with microcontrollers and other digital systems, providing a dependable solution for parameter storage, firmware updates, and user preferences.

Applications

  • Industrial automation
  • Automotive systems
  • Consumer electronics
  • Networking equipment
  • Medical devices

With its robust design, the 25LC040-E/SN ensures data integrity even under harsh operating conditions. Its long data retention capability and high write endurance make it an ideal choice for applications where data may need to be updated frequently over the product's lifespan. The device also supports block write protection, enabling users to prevent accidental changes to critical data sections.

Microchip Technology's commitment to quality ensures that the 25LC040-E/SN EEPROM delivers reliable performance and preserves your data's integrity for the long haul, making it a trusted choice for designers and engineers seeking a non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9025 $58.0500
49+ $2.3816 $116.6984
76+ $2.3077 $175.3852
104+ $2.2326 $232.1904
134+ $2.1587 $289.2658
180+ $1.9346 $348.2280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess