EN
  • EN
  • DE

24AA02HT-I/OT

Part No 24AA02HT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C SOT23-5  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 24AA02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,000
Win Source Part Number 969622-24AA02HT-I/OT
Ultra Librarian 3D Model Ultra Librarian 24AA02HT-I/OT CAD Model

Description

Product Overview: 24AA02HT-I/OT from Microchip Technology

The 24AA02HT-I/OT is a high-temperature, 2 Kbit Electrically Erasable PROM (EEPROM) from the renowned manufacturer Microchip Technology. This memory device is designed to meet the demanding requirements of industrial and automotive applications that operate under extreme temperature conditions. It provides reliable data storage with an I²C-compatible interface, making it suitable for a wide range of applications where low-power and low-voltage operations are critical.

The 24AA02HT-I/OT offers a storage capacity of 2 Kbits, organized as 256 x 8 bits, which is ideal for storing configurations, calibration data, or small application parameters. The device operates across a voltage range of 1.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. This flexibility makes it a versatile choice for designers looking to integrate non-volatile memory into their systems.

One of the key features of this EEPROM is its high-temperature operation range. It is rated to function reliably at temperatures from -40°C to +125°C, which is essential for automotive under-the-hood applications, industrial control systems, and other environments exposed to high temperatures.

The 24AA02HT-I/OT comes in a tiny, 5-lead SOT-23 package, which is highly beneficial for space-constrained designs. Despite its small size, this device does not compromise on performance or reliability. It also includes features such as a built-in write protection mechanism to prevent accidental data corruption, which is critical for maintaining data integrity in systems that may experience unexpected power-down scenarios.

For ease of integration, the 24AA02HT-I/OT supports a bidirectional data transfer protocol and is capable of clock stretching, which is a useful feature for ensuring data integrity during I²C communication. Additionally, the device supports a maximum clock frequency of 400 kHz, allowing for quick data access and programming.

In summary, the 24AA02HT-I/OT EEPROM from Microchip Technology is a robust, high-temperature data storage solution that offers reliability, flexibility, and ease of use for engineers designing systems that must operate in challenging environments.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5021 $50.2100
245+ $0.4120 $100.9400
380+ $0.3991 $151.6580
520+ $0.3862 $200.8240
670+ $0.3733 $250.1110
900+ $0.3347 $301.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,872 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess