Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 348738-STV5715DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV5715DT CAD Model

Description

The STV5715DT is a cutting-edge product from STMicroelectronics, a leader in semiconductor solutions. This product is designed to cater to a wide array of applications, providing robust performance and reliability for various electronic circuits and systems.

Key Features

  • High Integration: The STV5715DT integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts.
  • Efficiency: With its advanced manufacturing processes, the STV5715DT offers high energy efficiency, making it suitable for power-sensitive applications.
  • Durability: The product is built to withstand harsh conditions, ensuring long-term stability and performance.
  • Compatibility: Designed with versatility in mind, the STV5715DT is compatible with a wide range of peripheral and interfacing technologies.

Applications

The STV5715DT is ideal for use in a variety of sectors including consumer electronics, automotive systems, industrial control units, and communication infrastructure. Its adaptability allows it to be a core component in applications such as:

  • Advanced digital signal processing
  • Power management systems
  • Automated control circuits
  • High-speed data transmission equipment

Technical Specifications

The STV5715DT boasts impressive technical specifications that accommodate demanding requirements:

  • Voltage Range: Operates across a wide voltage range, ensuring flexibility in various power environments.
  • Temperature Tolerance: Capable of operating over a broad temperature range, making it suitable for extreme conditions.
  • Packaging: Available in industry-standard packaging, facilitating easy integration into existing designs.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STV5715DT is backed by rigorous testing and quality assurance processes. Additionally, customers can access comprehensive technical support and documentation, ensuring a smooth integration and deployment process.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C62N51D07J000
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CF-C34TF
ALPS Electric
Need more? Email Us
ECAD model for S1810CF-066
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for S104T2CPE
AMCC
Need more? Email Us
ECAD model for S19203CBI
STMicroelectronics
Need more? Email Us
ECAD model for S1610BH
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Need more? Email Us
ECAD model for S16MD01

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention