Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 2.5A (Tc)
Rds On (Max) @ Id Vgs 9 Ohm @ 1.3A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 29.3nC @ 10V
Input Capacitance (Ciss) @ Vds 939pF @ 25V
Power - Max 140W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Win Source Part Number 089112-STW3N150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STW3N150
Introduction Date January 12, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STW3N150 CAD Model

Description

The STW3N150 from STMicroelectronics is a high voltage power MOSFET designed to offer outstanding performances in a wide range of electronic applications. This MOSFET is a part of ST's MDmesh™ technology which is well-known for its excellent on-state resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), providing high efficiency and reliability.

With a robust and rugged design, the STW3N150 can withstand high energy pulses in the avalanche and commutation modes, making it an ideal choice for applications that demand high durability. It features a breakdown voltage (V<sub>DS) of 1500V, which ensures that the device can handle high voltage scenarios with ease. The device also boasts a low threshold voltage (V<sub>GS(th)), which enhances its ability to perform at lower gate voltages, thus improving its overall power efficiency.

This power MOSFET is characterized by a drain current (I<sub>D) of up to 3A, allowing for significant current flow through the device without compromising its structural integrity or performance. The low input capacitance (C<sub>iss) and output capacitance (C<sub>oss) contribute to its fast switching characteristics, which is crucial for high-frequency applications.

The STW3N150 is encapsulated in a TO-247 package, which is known for its high power dissipation capability. This package facilitates efficient thermal management, ensuring that the MOSFET operates within its specified temperature range, even under high load conditions. The TO-247 package also provides strong mechanical protection and enhanced isolation, making it suitable for robust and high-power designs.

Whether you are designing power supplies, lighting applications, motor control systems, or any other high voltage application, the STW3N150 is engineered to provide a combination of high performance, reliability, and energy efficiency. Its advanced features and robust package make it a go-to choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
Lowest to $1.1676
ECAD model for SPD30P06P
ON Semiconductor
900V N-Channel MOSFET | MOSFET N-CH 900V 3.4A TO-220F
Lowest to $2.1703
ECAD model for FQPF6N90
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246
IXYS
PowerMOS transistors Avalanche energy rated | MOSFET N-CH 500V 20A TO-247AD
Lowest to $0.8163
ECAD model for IRFP460

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5964 $63.8560
75+ $1.4935 $112.0125
120+ $1.4420 $173.0400
170+ $1.3390 $227.6300
220+ $1.2876 $283.2720
275+ $1.2360 $339.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention