EN
  • EN
  • DE

STX13005M

Part No STX13005M
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 349014-STX13005M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STX13005M CAD Model

Description

The STX13005M is a robust NPN power transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This transistor is part of STMicroelectronics' high-voltage, fast-switching lineup, which is well-suited for a variety of applications that require efficient power management and high-speed switching capabilities.

Key Features

  • High Voltage Capability: The STX13005M is capable of withstanding voltages up to 400V, making it an excellent choice for circuits that operate at high voltages.
  • Fast Switching Speed: With its fast-switching speed, this transistor is ideal for applications where rapid switching is essential, such as in lighting circuits, switch-mode power supplies, and electronic ballasts.
  • High Current Rating: It can handle continuous collector currents up to 4A, allowing it to drive large loads.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which reduces power loss and improves efficiency.
  • Enhanced Ruggedness: The STX13005M is designed to be rugged, withstanding harsh operating conditions and providing reliable performance over its lifetime.

Applications

The STX13005M is versatile and can be used in various electronic applications including:

  • Switch-mode Power Supplies (SMPS)
  • Lighting Circuits (e.g., Fluorescent Lamps)
  • Power Inverters
  • Motor Control Systems
  • Electronic Ballasts

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STX13005M is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust this component for their high-voltage applications, knowing that it comes from a leading semiconductor manufacturer with a reputation for excellence.

Product Availability

The STX13005M is available in a TO-220 package, which is suitable for through-hole mounting, providing ease of integration into existing designs. For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess