The TA2021B is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable products. This particular IC is part of STMicroelectronics' extensive audio amplifier portfolio and is tailored for high-quality sound applications.
Key Features
- High-Efficiency Amplification: The TA2021B is a Class-T digital audio amplifier, which combines the audio fidelity of Class-AB amplifiers with the power efficiency of Class-D amplifiers. This results in reduced heat dissipation and improved battery life for portable applications.
- Output Power: Capable of delivering up to 2 x 20W output power into a 4-ohm load, the TA2021B can drive a wide range of speakers with clarity and power.
- Low Distortion: The device boasts a low total harmonic distortion (THD) plus noise figure, ensuring that the audio output is crisp and clear, preserving the integrity of the original audio signal.
- Multiple Protection Features: The TA2021B comes equipped with a variety of protection features, including over-temperature protection, over-current protection, and under-voltage lockout, which contribute to the longevity and reliability of the product.
Applications
The versatility of the TA2021B allows it to be used in a wide array of audio applications. It is particularly well-suited for:
- Home theater systems
- Active speakers
- Mini and micro component systems
- Television sound systems
Technical Specifications
Parameter
Value
Output Power (per channel)
20W into 4Ω
Total Harmonic Distortion (THD+N)
0.03% at 9W, 4Ω
Efficiency
Up to 90%
Supply Voltage
10V to 14.6V
Protection Features
Over-temperature, over-current, under-voltage lockout
Conclusion
The TA2021B from STMicroelectronics is an exceptional choice for any audio system designer seeking a high-performance, efficient, and reliable amplifier solution. Its technical prowess and robust protection features make it a versatile component that can enhance the audio experience in a multitude of consumer electronics.