EN
  • EN
  • DE

TD350IDT

Part No TD350IDT
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER MOS/IGBT ADV 14SOIC / Driver 5V 2.3A 2-OUT High Side Inv 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12 V to 26 V
Logic Voltage - VIL, VIH 0.8V, 4.2V
Current - Peak Output (Source, Sink) 1.5A, 2.3A
Input Type Non-Inverting
Rise and Fall Time 130ns, 75ns (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 032056-TD350IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TD350
Introduction Date June 25, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TD350IDT CAD Model

Description

STMicroelectronics TD350IDT Advanced IGBT/MOSFET Driver

The TD350IDT is a sophisticated gate driver specifically designed by STMicroelectronics to enhance the performance and reliability of IGBTs and MOSFETs in a wide range of applications. This advanced driver is well-suited for motor control, industrial inverters, and switching power supplies, where efficient and precise control over the power devices is crucial.

One of the key features of the TD350IDT is its Advanced Active Clamping (AAC) circuitry, which provides protection against over-voltage during short-circuit and unclamped inductive switching. This feature ensures the safe operation of power devices under harsh conditions, thereby extending their lifespan and reducing the risk of failure.

The driver also offers an adjustable desaturation detection level, which is critical for detecting over-current conditions. This allows for a tailored protection scheme that can be optimized for specific application requirements. Moreover, the TD350IDT includes a soft shutdown function, which gradually turns off the IGBT/MOSFET to minimize stress and reduce the likelihood of destructive failure modes.

With an operating voltage range from 10V to 20V, the TD350IDT provides the flexibility needed to accommodate various control voltages and is compatible with a broad spectrum of power devices. Additionally, the driver boasts a high sink/source current capability of +/-4A, enabling it to drive large power devices with high gate charge efficiently.

The TD350IDT also features under-voltage lockout (UVLO) for both the high-side and low-side driving channels, ensuring that the power device is only operational when there is sufficient gate voltage. This prevents insufficient gate drive, which can lead to inefficient switching and increased power dissipation.

For ease of integration, the TD350IDT is available in a compact SO-14 package, making it an ideal choice for space-constrained applications. Its comprehensive set of features and robust design make it an excellent driver solution for engineers looking to optimize their power management systems.

To sum up, the STMicroelectronics TD350IDT gate driver combines advanced protection features, high driving capability, and flexible operation to provide a reliable and efficient solution for controlling power devices in demanding applications.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess