EN
  • EN
  • DE

A6862KLPTR-T

Part No A6862KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16TSSOP / Automotive 3-Phase Isolator MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems
Packaging Reel
Driven Configuration High-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 50V
Logic Voltage - VIL, VIH 0.4V, 0.7V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814357-A6862KLPTR-T
Ultra Librarian 3D Model Ultra Librarian A6862KLPTR-T CAD Model

Description

{"ProductId":752640,"FormattedDescription":"

The Allegro MicroSystems 814357-A6862KLPTR-T is a 3-phase Non-Inverting High-Side Gate Driver with N-Channel MOSFET gate type.

  • Gate Type: N-Channel MOSFET
  • Logic Voltage: 0.4V to 0.7V
  • Temperature Range: -40°C to 150°C
  • Package: 16-TSSOP (Exposed Pad)
  • Mounting Style: SMD
  • Number of Drivers: 3
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 4,000
  • MSL Level: 2 (1 year)
  • Supply Voltage Range: 4.5V to 50V
"}

You May Also Be Interested in

Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4476 $51.3996
50+ $2.0083 $100.4150
78+ $1.9455 $151.7490
107+ $1.8828 $201.4596
138+ $1.8200 $251.1600
184+ $1.6317 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess