EN
  • EN
  • DE

SN74CB3Q16211DGVR

Part No SN74CB3Q16211DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56TVSOP  /  Bus Switch 12 x 1:1 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number 74CB3Q16211
Other Names -296-17628-1,-74CB3Q16211DGVRE4,-SN74CB3Q16211DGVRR,296-17628-6,-74CB3Q16211DGVRG4,-74CB3Q16211DGVRE4R,74CB3Q16211DGVRG4,74CB3Q16211DGVRE4,-296-17628-1,-74CB3Q16211DGVRG4R,296-17628-2,296-17628-1,TEXTISSN74CB3Q16211DGVR,74CB3Q16211DGVRE4,74CB3Q16211DGVRG4,2156-SN74CB3Q16211DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256806-SN74CB3Q16211DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16211DGVR CAD Model

Description

SN74CB3Q16211DGVR by Texas Instruments

The SN74CB3Q16211DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of switch ICs, specifically a 24-bit FET bus switch from the 74CB family with a 3.3-V to 5-V V<sub>CC operating range. The device comes in a compact TVSOP package, offering a space-saving solution for modern electronic applications.

Key Features

  • Low On-State Resistance: The switch provides a very low on-state resistance of typically 5 Ω, ensuring minimal signal distortion and power loss during operation.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this bus switch is capable of handling high-speed signal transmission, making it suitable for data-intensive applications.
  • 5-V Tolerant: The inputs and outputs are 5-V tolerant, allowing for interface flexibility in mixed-voltage environments without the need for external level shifters.
  • Quick Switching: The SN74CB3Q16211DGVR features a fast switch time, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, allowing for high-speed operation.
  • Low Power Consumption: Designed for power-sensitive applications, the device has a low quiescent current, significantly reducing power consumption when in the off state.

Applications

The versatility of the SN74CB3Q16211DGVR makes it an ideal choice for a wide range of applications, including:

  • High-speed data lines switching
  • Signal gating, demultiplexing, and bus isolation
  • Hot-swapping and hot-docking operations
  • Server and networking equipment
  • Memory module interfacing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CB3Q16211DGVR is no exception, undergoing rigorous testing and quality control measures to ensure reliability and performance in demanding environments.

Ordering Information

The device's part number, SN74CB3Q16211DGVR, is specific to its TVSOP package and tape and reel packaging option, facilitating automated assembly processes. For detailed specifications, application notes, and ordering information, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9412 $58.2360
65+ $1.5928 $103.5320
100+ $1.5430 $154.3000
135+ $1.4932 $201.5820
175+ $1.4435 $252.6125
235+ $1.2941 $304.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,696 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess