EN
  • EN
  • DE

SY100EL12ZG-TR

Part No SY100EL12ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 8SOIC  /  Buffer, Non-Inverting 1 Element 1 Bit per Element Complementary Output 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL12
Other Names SY100EL12ZG TR,SY100EL12ZG TR,SY100EL12ZGTR,SY100EL12ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260244-SY100EL12ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL12ZG-TR CAD Model

Description

The SY100EL12ZG-TR is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the SY100EL series, which is well-known for its exceptional quality and reliability in the field of electronic components.

Key Features

  • High-Speed Operation: The SY100EL12ZG-TR is optimized for high-speed applications, making it an ideal choice for critical communication systems and high-speed data processing.
  • Differential Receiver/Driver: This component functions as a differential receiver/driver, providing the necessary interface for differential signal processing, which is crucial for minimizing noise and ensuring signal integrity in complex electronic systems.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL12ZG-TR is designed to operate with low power consumption, contributing to energy efficiency in the systems it is integrated into.
  • Voltage Range: It operates within a voltage range that is suitable for various applications, offering flexibility in system design and compatibility with a broad range of other components.
  • Temperature Range: The device is built to withstand a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The SY100EL12ZG-TR comes in a surface-mount package, which allows for a more compact and dense PCB design, saving space and reducing overall system size.

Applications

The SY100EL12ZG-TR is suitable for use in a variety of applications, including but not limited to:

  • Data communication equipment
  • High-speed data transfer systems
  • Telecommunication interfaces
  • Networking equipment
  • Automated test equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The SY100EL12ZG-TR is manufactured with precision and is subject to rigorous testing to ensure its performance and reliability in the field. Customers can trust this product to provide a durable and efficient solution for their high-speed electronic needs.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess