EN
  • EN
  • DE

MC74LVX573DT

Part No MC74LVX573DT
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCTAL D 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MC74LVX573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883765-MC74LVX573DT
Ultra Librarian 3D Model Ultra Librarian MC74LVX573DT CAD Model

Description

The MC74LVX573DT is a high-performance, octal transparent latch manufactured by ON Semiconductor, a leader in energy-efficient innovations. It is designed for optimal performance in 3.3V systems but has a tolerance to allow operation in 5V systems as well. This makes it a versatile component suitable for a wide range of applications in modern digital systems.

Key Features

  • Logic Type: Octal Transparent Latch
  • Supply Voltage: 2.7V to 3.6V, with 5V tolerant inputs
  • Output Current: ±24 mA
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Temperature Range: -55°C to +125°C operating temperature range
  • Technology: LVX (Low-Voltage CMOS) technology

Product Benefits

The MC74LVX573DT offers a multitude of benefits for system designers. Its low-voltage operation minimizes power consumption, making it ideal for battery-operated devices. The 5V tolerant inputs allow for interface flexibility with both 3.3V and 5V logic levels, ensuring compatibility with a variety of digital circuits.

The octal transparent latch feature means that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is low, the Q outputs are latched at the levels that were set up at the D inputs. This provides designers with precise control over data flow and signal gating, which is crucial for data integrity and timing in complex systems.

Furthermore, the MC74LVX573DT is housed in a TSSOP-20 package, offering a compact footprint for space-constrained applications. Its extended temperature range ensures reliability and performance across a broad spectrum of environmental conditions.

Applications

This device is commonly used in applications that require high-speed data storage and transfer while maintaining low power consumption. These include:

  • Communication systems
  • Computers and computer peripherals
  • Data acquisition systems
  • Portable electronics
  • Industrial controls

With its robust feature set and ON Semiconductor's commitment to quality, the MC74LVX573DT is an excellent choice for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess