EN
  • EN
  • DE

SN74AVCH20T245VR

Part No SN74AVCH20T245VR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 20 BIT DUAL SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AVCH
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1254138-SN74AVCH20T245VR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AVCH20T245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AVCH20T245VR CAD Model

Description

SN74AVCH20T245VR - Texas Instruments

The SN74AVCH20T245VR is a state-of-the-art dual-supply bus transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This high-speed, 20-bit transceiver is part of TI's advanced voltage-level translation family, crafted to provide seamless data transfer between two buses of differing voltage levels.

Key Features:

  • Bus Hold on Data Inputs: Eliminating the need for external pull-up/pull-down resistors, the SN74AVCH20T245VR ensures that the inputs remain at a valid logic level even when inactive.
  • Dual-Supply Voltage Ranges: This transceiver operates with a 1.2V to 3.6V V<sub>CC on the A side and a 1.65V to 3.6V V<sub>CC on the B side, providing flexibility for interfacing between different logic levels.
  • I/O Voltage Translation: The device can translate signals between different voltage domains, which is crucial for data communication between components operating at diverse voltages.
  • High-Speed Data Transfer: The SN74AVCH20T245VR is optimized for high-speed signal propagation with minimal skew, making it ideal for fast communication protocols.
  • Low Power Consumption: Designed with power-saving in mind, the device features a reduced power consumption that enhances battery life in portable applications.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection exceeding JESD 22, ensuring durability and longevity even in harsh electrical environments.

Applications:

The versatility of the SN74AVCH20T245VR makes it suitable for a broad range of applications, including:

  • Level translation for bus interfacing in multi-voltage systems
  • Server and telecom infrastructure
  • Computing and data storage systems
  • Signal bridging in mixed-signal environments

With its compact SSOP (Shrink Small Outline Package) form factor, the SN74AVCH20T245VR is designed for space-constrained applications while providing the reliability and performance expected from Texas Instruments. Whether you are designing a sophisticated computing system or a simple interface between two logic levels, the SN74AVCH20T245VR is an excellent choice for ensuring seamless data communication across your electronic components.

Learn more about the SN74AVCH20T245VR

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5199 $54.2388
27+ $3.7086 $100.1322
42+ $3.5927 $150.8934
58+ $3.4768 $201.6544
75+ $3.3609 $252.0675
100+ $3.0133 $301.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess