EN
  • EN
  • DE

TDA7370B

Part No TDA7370B
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description QUAD POWER AMPLIFIER FOR CAR RADIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266173-TDA7370B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7370B CAD Model

Description

The TDA7370B is a versatile audio power amplifier integrated circuit from STMicroelectronics, designed to deliver high-quality sound in a compact and efficient package. This amplifier is part of the respected TDA family, known for its reliable performance in sound reproduction. It's an ideal choice for automotive audio applications, as well as for home stereo systems where space and power consumption are of concern.

Key Features

  • Multiwatt15 Package: The TDA7370B comes in a 15-pin Multiwatt package that allows for optimal heat dissipation and space-saving on the PCB.
  • Output Power: This device can deliver 4 x 6W of continuous RMS output power into a 4-ohm load with 0.5% THD+N from a 14.4V power supply, making it suitable for a range of audio applications.
  • Flexibility: The amplifier supports various configurations, including quad, triple, stereo, and mono setups, providing designers with flexibility in application design.
  • Low Distortion: The TDA7370B is designed to produce low levels of noise and distortion, resulting in clear and high-quality audio output.
  • Standby and Mute Functions: Integrated standby and mute functions allow for reduced power consumption and improved user control over the audio system.

Applications

The TDA7370B is primarily used in car radio applications but is also suitable for a variety of other audio systems requiring a compact and efficient power amplifier. Its robust design and thermal performance make it a reliable choice for:

  • Automotive audio systems
  • Mini and micro component stereo systems
  • Portable speaker systems
  • DIY audio projects

Technical Specifications

Parameter Value
Supply Voltage 6V to 18V
Output Power (per channel) 6W into 4Ω at 14.4V supply
Total Harmonic Distortion (THD) 0.5% at rated power
Package Multiwatt15

With its robust design and comprehensive feature set, the TDA7370B is an excellent choice for audio enthusiasts and professionals seeking a high-performance audio amplifier solution.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess