Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 5V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package PowerSSO-36 EPD
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Base Product Number TDA7491
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 362512-TDA7491HV
Ultra Librarian 3D Model Ultra Librarian TDA7491HV CAD Model

Description

The TDA7491HV is a cutting-edge audio amplifier integrated circuit from STMicroelectronics, renowned for its high-quality semiconductor solutions. This particular product is designed to deliver exceptional audio performance with high efficiency, making it an ideal choice for a wide range of applications including LCD TVs, docking stations, and digital audio systems.

Key Features

  • Amplifier Type: The TDA7491HV is a class-D amplifier, known for its high power efficiency and low heat generation.
  • Output Power: It can deliver up to 20 Watts per channel into an 8-ohm load, providing robust sound output for most audio applications.
  • Supply Voltage: The chip operates over a wide supply voltage range from 8V to 26V, offering flexibility in various power environments.
  • Dual-Mode Functionality: This IC supports single-ended or bridge-tied load (BTL) configurations, allowing designers to choose the best mode for their specific application.
  • Protection Features: The TDA7491HV includes a plethora of protection mechanisms such as short-circuit protection, thermal overload protection, and a clip detector, ensuring reliable and safe operation.

Performance and Efficiency

The TDA7491HV stands out for its high-efficiency operation, which reduces energy consumption and minimizes the need for heat dissipation. This makes it suitable for compact and portable devices where space and power are at a premium. With its advanced PWM (Pulse Width Modulation) technology, the TDA7491HV ensures high-quality audio reproduction with minimal distortion.

Design and Integration

STMicroelectronics has designed the TDA7491HV with ease of integration in mind. It comes in a compact PowerSSO-36 package, which is both space-saving and suitable for automated assembly processes. The integrated circuit is also designed with a simple external circuitry requirement, allowing for a streamlined design process and rapid time-to-market for products incorporating this IC.

Applications

The versatility of the TDA7491HV makes it a perfect choice for a variety of audio applications. Its performance and size are particularly well-suited for:

  • Home audio systems
  • Active speakers
  • Soundbars and docking stations
  • Portable PA systems
  • Other audio electronics requiring a compact, high-efficiency amplifier

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO PWR 8W STER 20TSSOP
Lowest to $9.1636
ECAD model for TDA1517ATW/N1,112
UTC
STEREO AUDIO AMPLIFIER
Lowest to $2.3311
ECAD model for TEA2025A
STMicroelectronics
IC AMP AUDIO 7W MONO AB 10SIP
Lowest to $5.2973
ECAD model for TDA7266L
NXP / Nexperia
IC AMP AUDIO PWR 12W STER 9SIL
Need more? Email Us
ECAD model for TDA1519C/N3
NXP / Nexperia
IC AMP AUDIO 5.5W MONO AB 9SIL
Lowest to $4.0218
ECAD model for TDA7056B
NXP / Nexperia
IC AMP AUDIO 3W STER AB 8SOIC
Lowest to $1.6298
ECAD model for TDA1308T/N2,115
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q/N1
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3162 $53.0592
37+ $2.7210 $100.6770
57+ $2.6360 $150.2520
79+ $2.5510 $201.5290
102+ $2.4659 $251.5218
136+ $2.2108 $300.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,900 pieces
MOQ: 16 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention