Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331559-MX27C2000PC-70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000PC-70 CAD Model

Description

The MX27C2000PC-70 is a memory integrated circuit (IC) manufactured by Macronix.

  • Popularity: medium-popularity
  • Use: in electronic devices
  • Features: high speed and low power consumption
  • Ideal Choice: for applications that require high speed and low power consumption

You May Also Be Interested in

STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC
STMicroelectronics
32 Mbit 2Mb x16 Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V322-100B1
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
STMicroelectronics
EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP / IC OTP 8MBIT 100NS 32DIP
Need more? Email Us
ECAD model for M27C801-100B1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention