EN
  • EN
  • DE

M27C1001-12F6

Part No M27C1001-12F6
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 1Mb (128K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 200509-M27C1001-12F6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M27C1001
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C1001-12F6 CAD Model

Description

The M27C1001-12F6 is a high-performance 1Mbit (128Kb x8) UV EPROM from STMicroelectronics. It is a member of a large family of EPROM devices designed for a wide range of applications where reliable and durable non-volatile memory storage is essential. This particular model offers a 12ns access time, making it suitable for high-speed microprocessor systems.

Key Features

  • Memory Size: 1Mbit (128Kb x8)
  • Access Time: 12ns
  • Single 5V Power Supply: Ideal for systems that require low power consumption.
  • Programming Voltage: 12.5V ± 0.25V
  • Programming Time: 100µs/byte
  • UV Erasable: The window on the top of the package allows for the memory to be erased by exposure to UV light.
  • Temporary Sector Unprotection: Allows for in-circuit reprogramming.
  • High Reliability: Endurance of 1000 cycles and data retention of 10 years.
  • Package: Available in a 32-pin Ceramic DIP (Dual In-line Package).

Applications

The M27C1001-12F6 is suited for applications where the memory content is infrequently updated, but data must be preserved during power loss. Common applications include:

  • Embedded systems
  • Microcontroller-based systems
  • Boot memory for computers and other devices
  • Industrial control systems
  • Telecommunication hardware

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C1001-12F6 is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure optimal performance under various conditions.

Environmental Information

The M27C1001-12F6 is RoHS compliant, adhering to the European Union's directive on the restriction of hazardous substances. This makes it an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

You May Also Be Interested in

STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess