EN
  • EN
  • DE

STM8S/32-D/RAIS

Part No STM8S/32-D/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8S
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Platform Raisonance Reva
Utilized IC / Part STM8S103, STM8S105
Mounting Type Fixed
Contents Board(s)
Base Product Number STM8
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283932-STM8S/32-D/RAIS
Ultra Librarian 3D Model Ultra Librarian STM8S/32-D/RAIS CAD Model

Description

Introducing the STM8S/32-D/RAIS from STMicroelectronics

The STM8S/32-D/RAIS is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a perfect blend of performance, reliability, and cost-effectiveness for a wide range of applications. This robust microcontroller is part of the STM8S series, which is renowned for its high processing power and minimal power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features

  • Core: The STM8S/32-D/RAIS is built around a high-performance STM8 core running at up to 16 MHz, providing the computational power needed for complex tasks without compromising efficiency.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is more than sufficient for most control applications, and it supports In-Application Programming (IAP) as well as In-Circuit Programming (ICP), allowing for easy updates and maintenance.
  • Data Storage: With 1 Kbyte of true data EEPROM, the microcontroller offers robust storage options with high read/write endurance, ensuring data integrity and retention over the product's lifespan.
  • I/O Ports: A variety of input/output ports including 28/32 programmable I/O pins provide great flexibility in interfacing with external circuits and devices.
  • Advanced Control: Advanced control features such as an integrated 10-bit ADC, timers, and support for multiple communication interfaces (UART, SPI, I2C) make this microcontroller an excellent choice for managing complex tasks.
  • Low Power Consumption: The STM8S/32-D/RAIS is designed for low-power operation, featuring several power-saving modes to extend battery life in portable applications.
  • Robust Design: With an operating temperature range from -40°C to 85°C, the microcontroller is built to withstand harsh conditions, ensuring reliability across different environments.

Applications

The versatility of the STM8S/32-D/RAIS allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Consumer electronics
  • Lighting systems
  • Battery management

With its robust feature set and STMicroelectronics' commitment to quality, the STM8S/32-D/RAIS microcontroller stands out as a reliable and cost-effective solution for designers and engineers looking to enhance their products with smart, efficient, and versatile microcontroller technology.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess