Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331538-MX27C1000PC-90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000PC-90 CAD Model

Description

The Macronix MX27C1000PC-90 is a memory integrated circuit.

  • Popularity: medium
  • Supply and Demand Status: balanced
  • Applications: various electronic applications including microcontrollers, digital cameras, and other digital devices
  • Benefit: reliable and efficient choice for your electronic projects

You May Also Be Interested in

Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
ECAD model for FM27C256Q90
Microchip Technology
IC EPROM 4M PARALLEL 40DIP
Lowest to $7.0019
ECAD model for AT27C4096-90PU
Amd
EPROM UV 2M-bit 256K x 8 200ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C020-200DC
STMicroelectronics
16 Mbit (2Mb x8 or 1Mb x16) Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V160-100XF1
Atmel
EPROM OTP 512K-bit 64K x 8 70ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-70JZ
Microchip Technology
IC OTP 1MBIT 90NS 32VSOP / EPROM OTP 1M-bit 128K x 8 90ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27BV010-90VC
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VC
Amd
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C512-200JC
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
ECAD model for IS27HC010-70W

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention