EN
  • EN
  • DE

TDA7400DTR

Part No TDA7400DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SIGNAL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 054092-TDA7400DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7400DTR CAD Model

Description

The TDA7400DTR from STMicroelectronics is an advanced audio processor designed to deliver high-quality sound in automotive applications. This integrated circuit is part of the TDA family, known for its robust performance and reliability in harsh environments. The TDA7400DTR is specifically tailored for car radio and sound systems, providing an exceptional audio experience for drivers and passengers alike.

Key Features

  • Advanced Signal Processing: The TDA7400DTR boasts sophisticated signal processing capabilities, including equalization, balance, fader, and volume control, which are essential for tailoring the audio output to the listener's preferences.
  • Sound Enhancement: With built-in features such as loudness control and bass boost, this audio processor enhances the overall sound quality, ensuring rich and dynamic audio reproduction.
  • Multiple Inputs: It supports multiple input sources, allowing for seamless integration with various audio feeds, such as radio, CD, or auxiliary inputs.
  • High Integration: The device integrates a variety of functions that reduce the need for external components, simplifying the design and reducing the overall system cost.
  • Flexibility: Programmable via an I²C bus, the TDA7400DTR allows for easy customization and adaptability to different system requirements.

Applications

The TDA7400DTR is ideal for a range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio amplifiers
  • Navigation systems with voice prompts

Technical Specifications

The TDA7400DTR is packaged in a 28-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained automotive environments. It operates over a wide temperature range, making it suitable for use in various climate conditions encountered in automotive settings. The device's robust design ensures performance stability and longevity, even with the electrical and thermal challenges present in vehicles.

For designers and engineers looking for an audio processor that combines high-quality sound with reliability and ease of integration, the STMicroelectronics TDA7400DTR is an excellent choice. Its advanced features and automotive-grade performance make it a go-to solution for modern car audio systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $3.8651
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9847 $65.9082
13+ $9.0131 $117.1703
20+ $8.7315 $174.6300
28+ $8.4497 $236.5916
36+ $8.1682 $294.0552
48+ $7.3232 $351.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess