EN
  • EN
  • DE

TDA7415C

Part No TDA7415C
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TQFP64
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 749988-TDA7415C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7415C CAD Model

Description

STMicroelectronics TDA7415C Car Radio Digital Processor

The TDA7415C is a high-performance signal processor specifically designed by STMicroelectronics for advanced car radio systems. This sophisticated chip offers a versatile solution to meet the demanding audio processing needs of modern vehicles, providing features that enhance the listening experience for drivers and passengers alike.

Key Features

  • Advanced Signal Processing: The TDA7415C boasts a powerful 24-bit DSP core, enabling precise audio signal manipulation for crystal-clear sound reproduction.
  • Multiple Audio Inputs: With multiple audio input channels, this processor can handle various sources, including AM/FM tuners, CD players, and external auxiliary inputs.
  • Sound Enhancement: It includes sophisticated sound enhancement features such as a 5-band parametric equalizer, dynamic loudness control, and a sophisticated bass, midrange, and treble tone control system.
  • Flexible Output Configuration: The device supports flexible output configurations for different speaker setups, ensuring compatibility with a wide range of car audio systems.
  • Integrated Subwoofer Control: The TDA7415C includes dedicated features for subwoofer management, providing deep and rich bass performance.

Advanced Connectivity

The TDA7415C is designed with the modern vehicle in mind, offering seamless integration with other in-car systems. Its I2C bus control interface allows for easy communication with microcontrollers, ensuring smooth operation within the vehicle's electronic ecosystem.

Robust Design for Automotive Environments

STMicroelectronics understands the challenging conditions of the automotive environment, and the TDA7415C is built to withstand these. It features a wide operating temperature range and is designed with automotive-grade reliability to ensure consistent performance over time.

Applications

The TDA7415C is ideal for a variety of automotive audio applications, including high-end car radios, multimedia receivers, and navigation systems that require superior sound quality and extensive audio processing capabilities.

Overall, the TDA7415C from STMicroelectronics represents a blend of performance, flexibility, and reliability, making it a top choice for automotive manufacturers looking to enhance the audio experience in their vehicles.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess